SMC Corporation of America CP96SDB40-100C

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9166761 - RS Components, Ltd.
Corby, Northants, United Kingdom
The SMC CP96-C series double-acting pneumatic cylinders feature both air and bumper cushioning. Using both air and bumper cushioning reduces the length of the cushion stroke reducing cycle time and the noise at the end of the stroke. CP96-C cylinder bodies are grooved on four sides to allow the easy fitting of CNOMO or SMC M9 and A9 position sensors. Sensors can simply be slid into position from either end of the profile actuator body. Action = Double Rods = Single Bore = 40mm Stroke = 100mm ISO Standard = 4414 Maximum Operating Pressure = 1 MPa Absolute Maximum Pressure = 1.5MPa Force at 7 bar = 739 (IN) N, 880 (OUT) N Cushioning Type = Air Port Connection = G 1/4

The SMC CP96-C series double-acting pneumatic cylinders feature both air and bumper cushioning. Using both air and bumper cushioning reduces the length of the cushion stroke reducing cycle time and the noise at the end of the stroke. CP96-C cylinder bodies are grooved on four sides to allow the easy fitting of CNOMO or SMC M9 and A9 position sensors. Sensors can simply be slid into position from either end of the profile actuator body.
Action = Double
Rods = Single
Bore = 40mm
Stroke = 100mm
ISO Standard = 4414
Maximum Operating Pressure = 1 MPa
Absolute Maximum Pressure = 1.5MPa
Force at 7 bar = 739 (IN) N, 880 (OUT) N
Cushioning Type = Air
Port Connection = G 1/4

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Cylinders
Product Number 9166761
Stroke 3.94 inch (100 mm)
Rated Load/Force 166 to 198 lbs (75.34 to 89.72 kg)
Operating Pressure 145 to 218 psi (102 to 153 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

1
Beswick Engineering Co., Inc.
Specs
Stroke 1 to 2 inch (25.4 to 50.8 mm)
Rated Load/Force 0.0 to 196 lbs (0.0 to 88.89 kg)
Operating Pressure 0.0 to 250 psi (0.0 to 176 m H2O)
View Details
Compact Pneumatic Cylinders -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Stroke 0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure 87.02 psi (61.24 m H2O)
Shaft Diameter 1.18 to 1.97 inch (30 to 50 mm)
View Details
Single Acting Cylinders - 60307 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3660 lbs (1660 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
 - 1215267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Stroke 5.91 inch (150 mm)
Rated Load/Force 142 to 169 lbs (64.53 to 76.87 kg)
Operating Pressure 174 psi (122 m H2O)
View Details