RS Components, Ltd. 1366854

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1366854 - RS Components, Ltd.
Corby, Northants, United Kingdom
FESTO ADN series of compact pneumatic cylinders comply with ISO 21287 and are up to 50% smaller than standard ISO 15552 cylinders. Pistons are magnetic and the body has integrated slots for proximity switch contactless position detection. Cylinders are fitted with Flexible polymer end cushioning helping to reduces noise and vibration, prolongs service life and increase production and productivity. Stroke = 50mm Bore = 16mm Action = Double Manufacturer Series = ADN Rods = Single Force at 7 bar = 121 (Advancing) N @ 6 bar, 90 (Retracting) N @ 6 bar Port Connection = M6 Dimensions = 29 x 29 x 39.7mm Length = 29mm Width = 29mm

FESTO ADN series of compact pneumatic cylinders comply with ISO 21287 and are up to 50% smaller than standard ISO 15552 cylinders. Pistons are magnetic and the body has integrated slots for proximity switch contactless position detection. Cylinders are fitted with Flexible polymer end cushioning helping to reduces noise and vibration, prolongs service life and increase production and productivity.
Stroke = 50mm
Bore = 16mm
Action = Double
Manufacturer Series = ADN
Rods = Single
Force at 7 bar = 121 (Advancing) N @ 6 bar, 90 (Retracting) N @ 6 bar
Port Connection = M6
Dimensions = 29 x 29 x 39.7mm
Length = 29mm
Width = 29mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Cylinders
Product Number 1366854
Stroke 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1215748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Stroke 0.9843 inch (25 mm)
Rated Load/Force 93.29 to 109 lbs (42.31 to 49.24 kg)
Bore Size 1.26 inch (32 mm)
View Details
 - 1215413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Stroke 0.9843 inch (25 mm)
Rated Load/Force 55.53 to 66.32 lbs (25.18 to 30.08 kg)
Operating Pressure 145 psi (102 m H2O)
View Details
 - 1215210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Stroke 5.91 inch (150 mm)
Rated Load/Force 612 to 678 lbs (277 to 307 kg)
Operating Pressure 174 psi (122 m H2O)
View Details
 - 1215282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Stroke 15.75 inch (400 mm)
Rated Load/Force 142 to 169 lbs (64.53 to 76.87 kg)
Operating Pressure 174 psi (122 m H2O)
View Details