Festo DSNU series roundline pneumatic cylinder offer excellent running performance and long service life. Featuring a stainless steel piston rod with external and internal thread options. An extensive range of accessories makes it possible to install the DSNU cylinders virtually anywhere.
Action = Double
Rods = Single
Bore = 25mm
Stroke = 50mm
Maximum Operating Pressure = 10 bar
Force at 7 bar = 247 (Retract) N @ 6 bar, 295 (Extend) N @ 6 bar
Cushioning Type = Air
Port Connection = G 1/8
Dimensions = 27 (Dia.) x 191.5mm
Maximum Operating Temperature = +80°C
RS Components, Ltd. | |
---|---|
Product Category | Air Cylinders |
Product Number | 1214688 |
Stroke | 1.97 inch (50 mm) |
Rated Load/Force | 55.53 to 66.32 lbs (25.18 to 30.08 kg) |
Operating Pressure | 145 psi (102 m H2O) |
Bore Size | 0.9843 inch (25 mm) |