A 2/2 way ball valve with a hand lever and female thread at both ends. Available in a range of thread sizes from G¼ G1½.
Threaded Connection = 1/4 in G
Attachment Type = Threaded
Body Material = Brass
Compression Fitting Size = 10mm
Thread Size = 1/4in
Safe for Use With = Air, Vacuum, Water
Connection Size inch = 1/4in
Connection Size mm = 10mm
Maximum Working Pressure = 30 bar
Handle Colour = Blue
RS Components, Ltd. | |
---|---|
Product Category | Industrial Valves |
Product Number | 1215602 |
Valve Type | Ball |
Primary Material | Brass / Bronze |
Media | Water; Air |