Beswick Engineering Co., Inc. Single-Stage Diaphragm Pressure Regulator PRD

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single-Stage Diaphragm Pressure Regulator - PRD - Beswick Engineering Co., Inc.
Greenland, NH, United States
Single-Stage Diaphragm Pressure Regulator
PRD
Single-Stage Diaphragm Pressure Regulator PRD
The PRD-ANB-C-DEF regulator sets an industry standard for miniaturization as well as lightweight. It is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. The PRD-ANB-C-DEF weighs approx. 25 grams in brass & stainless steel and about 15 grams in aluminum. The PRD-ANB-C-DEF non-relieving regulator controls output pressures from 0 to 30 psig and is especially suited to low pressure regulation such as 1/2 psig. Maximum inlet supply pressure is 500 psig. Both the inlet and outlet ports are tapped 10-32 UNF. Its lightweight design allows convenient in-line mounting however a 10-32 threaded panel mount option is also offered. Applications include hydrogen fuel cells, medical equipment, instruments, laboratory equipment, ink jet print engines, and semiconductor manufacturing equipment.

The PRD-ANB-C-DEF regulator sets an industry standard for miniaturization as well as lightweight. It is an excellent choice for gas and pneumatic pressure regulation applications and is particularly useful when space and weight are critical. The PRD-ANB-C-DEF weighs approx. 25 grams in brass & stainless steel and about 15 grams in aluminum. The PRD-ANB-C-DEF non-relieving regulator controls output pressures from 0 to 30 psig and is especially suited to low pressure regulation such as 1/2 psig. Maximum inlet supply pressure is 500 psig. Both the inlet and outlet ports are tapped 10-32 UNF. Its lightweight design allows convenient in-line mounting however a 10-32 threaded panel mount option is also offered. Applications include hydrogen fuel cells, medical equipment, instruments, laboratory equipment, ink jet print engines, and semiconductor manufacturing equipment.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Industrial Valves
Product Number PRD
Product Name Single-Stage Diaphragm Pressure Regulator
Primary Material Aluminum (optional feature); Brass / Bronze; Stainless Steel (optional feature); Buna, EPDM, or Viton Diaphragm & Seals
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air; Chemical
Valve Size 0.19 inch (4.83 mm)
Maximum Pressure 10.00 to 500.00 psi (7.04 to 352 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 10-32 Threaded Needle Valve - NV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Control Valve; Drain; Metal Seated; Metering; Angle; Cartridge (optional feature); Choke Valves; Needle
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature); Buna, EPDM, Viton, or Silicone O-rings
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air; Chemical
View Details
Factory Preset Relief Valve - RV2-1010-PP - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Blow Off; Relief; Safety
Primary Material Brass / Bronze; Stainless Steel (optional feature); Buna-N, EPDM, or Viton Seals
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air; Chemical
View Details
Two-Stage Diaphragm Pressure Regulator - PRD3 - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum (optional feature); Brass / Bronze; Stainless Steel (optional feature); Buna-N, EPDM, or Viton Diaphragm & Seals
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air; Chemical
Valve Size 0.19 inch (4.83 mm)
View Details
Adjustable Cracking Pressure Check Valve - CKVA-10-1. - Beswick Engineering Co., Inc.
Specs
Valve Type Check; Poppet
Primary Material Brass / Bronze; Stainless Steel; Black EPDM, Buna-N, Viton, EPDM
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Hydraulic; Steam; Air; Breathable; Compressed Air; Chemical
View Details