Fully automatic and chemically-resistant
, multi-user vacuum system. Suitable for up to 10 users and saves space on the lab bench. PowerDry self-drying feature is suitable for moist gases and allows the pump to reach deeper vacuum with faster evacuation. The movable vacuum controller unit offers the flexible regulation of vacuum with an easy-to-read digital display. Highlights
Flow Rate (max.): 60 l/min
Ultimate Vacuum (max.): 4 mbar (abs.)
Fully automated vacuum for 6 different users simultaneously
Reduce costs and save valuable lab space
Inlet separator and outlet condensor for excellent solvent recovery
Ideal for extremely aggressive/corrosive gases and vapors
Benefits
Fully automated vacuum for 6 different users simultaneously
Reduce costs and save valuable lab space
Inlet separator and outlet condensor for excellent solvent recovery
Ideal for extremely aggressive/corrosive gases and vapors
Chemically-resistant PTFE/FFPM flowpath
Clean, 100% oil-free operation
Applications
Solid-phase extraction
Degassing
Desiccation
Distillation
Filtration
Fluid aspiration
Vacuum oven
Centrifugal concentration
Gel drying
Multi-user vacuum system
Fully automatic and chemically-resistant, multi-user vacuum system. Suitable for up to 10 users and saves space on the lab bench. PowerDry self-drying feature is suitable for moist gases and allows the pump to reach deeper vacuum with faster evacuation. The movable vacuum controller unit offers the flexible regulation of vacuum with an easy-to-read digital display.
Highlights
- Flow Rate (max.): 60 l/min
- Ultimate Vacuum (max.): 4 mbar (abs.)
- Fully automated vacuum for 6 different users simultaneously
- Reduce costs and save valuable lab space
- Inlet separator and outlet condensor for excellent solvent recovery
- Ideal for extremely aggressive/corrosive gases and vapors
Benefits
- Fully automated vacuum for 6 different users simultaneously
- Reduce costs and save valuable lab space
- Inlet separator and outlet condensor for excellent solvent recovery
- Ideal for extremely aggressive/corrosive gases and vapors
- Chemically-resistant PTFE/FFPM flowpath
- Clean, 100% oil-free operation
Applications
- Solid-phase extraction
- Degassing
- Desiccation
- Distillation
- Filtration
- Fluid aspiration
- Vacuum oven
- Centrifugal concentration
- Gel drying
- Multi-user vacuum system