Edwards offers a range of CPH Dry Chemical Pumps designed to be used in a wide range of chemical and pharmaceutical applications. They can be used on their own, or in combination with Edwards 'industry standard' EH mechanical booster pumps to increase both pump capacity and ultimate vacuum. All CPH pumps are fully ATEX approved and characterised. The new range of CPH Dry Chemical Pumps and Systems, with capacities from 250 m3/h to 3750 m3/h, combine the benefits of both Edwards existing ranges of chemical and industrial pumps to provide the best technical solution and value. By taking advantage of our unrivalled applications knowledge and expertise we can advise on pump selection, configuration and operation to suit our customer's applications and requirements. The CPH pumps are based on proven pumping technology with over 100,000 installed worldwide. Our DP/EDP chemical pump ranges with vertical flow orientation are still available for the most demanding applications.
Edwards Vacuum | |
---|---|
Product Category | Vacuum Pumps and Vacuum Generators |
Product Number | CPH400 |
Product Name | Dry Chemical Pump |
Vacuum Pump Type | Mechanical |
Configuration | Individual Vacuum Pump |
Application | Industrial; Chemical; Pharm/Sanitary |
Features | Vacuum Gauge (optional feature) |
Pumping Speed | 318 to 348 CFM (540 to 592 m³/hr) |