Durovac Industrial Vacuums Datasheets for Vacuum Pumps and Vacuum Generators

Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required.
Vacuum Pumps and Vacuum Generators: Learn more

Product Name Notes
An evolution of the popular PowerLift series, the Elevator (EL) Series of industrial vacuums is designed to quickly fill Supersacs, drums or hoppers for material reclamation. Available from 20 to...
For jobsites without electricity, PowerLift® portable industrial vacuums are available in diesel and propane models. They deliver a sound alternative with the same high-vacuum performance. The PowerLift Diesel (PL-D) combines...
Powered by electricity and portable by forklift, the PowerLift® Electric industrial vacuum delivers the high-vacuum power you need to move heavy material fast. The PowerLift Electric industrial vacuum is designed...
The DVP Portable industrial vacuum offers tremendous performance when handling ultra-fines and heavy powders. It’s a more powerful version of the DVR Portable model. The DVP combines a 15 to...
The DVR portable industrial vacuum gives you more control over moderately dense material such as plastics, composites or light minerals. Featuring an 8.5 to 20 hp regenerative vacuum producer, the...
The legendary Lifetime LT 110 portable industrial vacuum comes with a 4000-hour, brushless “reluctance”-type vacuum producer for smooth, continuous power. Regular vacuums last 800 hours at most. The LT 110...
The legendary Lifetime LTS 3 is the strongest single-phase vacuum in the world. This portable industrial vacuum easily supports very long hoses and works well with heavy, fine powders. Plug-and-play...
The Lifetime LTS 85 portable industrial vacuum handles heavy fines and discharges silica powders directly into an engineering-controll ed bagging system. Built for straightforward operation and available in all-world voltages,...
When electricity is not available, there’s the Lifetime LTP 85 portable industrial vacuum. It delivers the same power and maneuverability as the LTS with alternative propane power. With an LPG...
Silica dust collection systems are crucial safety equipment inside many industrial facilities. If exposed to silica dust for a prolonged period of time, workers may develop respiratory issues and other...