Busch Samos series regenerative blowers deliver superior performance in a compact, lightweight design. Suitable for either vacuum or pressure operation, these energy-efficient blowers are available in sizes to 968 CFM, with a variety of accessories available to ensure optimal blower reliability. Samos blowers are available in either single- or two-stage designs, depending on the vacuum or pressure level required. Quiet running, they can be mounted in a horizontal or vertical orientation, require no regular routine maintenance and feature an overall low cost of ownership.
Features
Standard Equipment
Applications
Busch Vacuum Solutions | |
---|---|
Product Category | Vacuum Pumps and Vacuum Generators |
Product Number | Samos SB 0310, 0530, 1100 D2 |
Product Name | Two-Stage, Side Channel Regenerative Blower |
Vacuum Pump Type | Mechanical |
Configuration | Individual Vacuum Pump |
Application | Industrial; Chemical; Food; Manufacturing; Packaging; Pharm/Sanitary; Woodworking |
Pumping Speed | 188 to 789 CFM (320 to 1342 m³/hr) |
Ultimate Vacuum | 158 to 426 torr (23.7 to 13.2 in Hg vac) |