Oil-Rite Corp. (Formerly B2023-8), Oil Reservoir with Filter, 9 oz Polycarbonate, 1/2" Male NPT B2023-00942

Description
Oil Reservoirs, or Oil Cups with Filters use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. The clear reservoir allows visual observation of liquid level and clarity. This lubricator features a filter to help maintain liquid quality. The durable, shatterproof polycarbonate reservoir tolerates temperatures up to 225° F. It features a self-closing filler cap, Buna-N seals, and polypropylene base. A 100 mesh aluminum filter helps prevent debris from entering the liquid stream. There is a plated steel 1/2” male NPT thread to mount directly to a pipe. The diameter of the reservoir is 2 7/8” and total height is 5 1/2”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow. Browse Oil Flow Control Valves.

Suppliers

Company
Product
Description
Supplier Links
(Formerly B2023-8), Oil Reservoir with Filter, 9 oz Polycarbonate, 1/2
Manitowoc, WI, United States
(Formerly B2023-8), Oil Reservoir with Filter, 9 oz Polycarbonate, 1/2" Male NPT
B2023-00942
(Formerly B2023-8), Oil Reservoir with Filter, 9 oz Polycarbonate, 1/2" Male NPT B2023-00942
Oil Reservoirs, or Oil Cups with Filters use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. The clear reservoir allows visual observation of liquid level and clarity. This lubricator features a filter to help maintain liquid quality. The durable, shatterproof polycarbonate reservoir tolerates temperatures up to 225° F. It features a self-closing filler cap, Buna-N seals, and polypropylene base. A 100 mesh aluminum filter helps prevent debris from entering the liquid stream. There is a plated steel 1/2” male NPT thread to mount directly to a pipe. The diameter of the reservoir is 2 7/8” and total height is 5 1/2”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow. Browse Oil Flow Control Valves.

Oil Reservoirs, or Oil Cups with Filters use gravity to dispense liquid. They are designed to serve as a central reservoir of an oiling system. The clear reservoir allows visual observation of liquid level and clarity. This lubricator features a filter to help maintain liquid quality.

The durable, shatterproof polycarbonate reservoir tolerates temperatures up to 225° F. It features a self-closing filler cap, Buna-N seals, and polypropylene base. A 100 mesh aluminum filter helps prevent debris from entering the liquid stream. There is a plated steel 1/2” male NPT thread to mount directly to a pipe. The diameter of the reservoir is 2 7/8” and total height is 5 1/2”.

Additional shutoff and sight feed valves are needed for the regulation of liquid flow. Browse Oil Flow Control Valves.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Hydraulic Reservoirs
Product Number B2023-00942
Product Name (Formerly B2023-8), Oil Reservoir with Filter, 9 oz Polycarbonate, 1/2" Male NPT
Reservoir Capacity 0.0703 gallons (0.2662 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Fluid Reservoirs -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Reservoir Capacity 16.64 gallons (63 liters)
Dimensions 220mm x 150mm x 160mm
Material Aluminum
View Details
Oil Reservoirs - 61750 - Jergens, Inc.
Specs
Reservoir Capacity 0.0779 gallons (0.2950 liters)
View Details
Digital Gauge Fluid Reservoir -  - Nordson EFD
Specs
Reservoir Capacity 1 gallons (3.79 liters)
Reservoir Shape Round
Mounting Style Base
View Details
Lube USA, Inc.
Specs
Reservoir Capacity 0.7925 gallons (3 liters)
Material Plastic
Reservoir Shape Rectangular
View Details