Steinmeyer, Inc. Datasheets for Ball Screws
Ball screws convert rotary motion to linear motion, or torque to thrust, and vice versa. They are primarily a power screw with a train of ball bearings riding between the screw and the nut in a recirculating track.
Ball Screws: Learn more
| Product Name | Notes |
|---|---|
| Ball screw nuts for shafts and with mounting dimensions per DIN 69051 or ISO 3408. All sizes come in three different flange shapes (full round, single flat or double flat)... | |
| For various aviation applications, Steinmeyer draws on a broad spectrum of cost-optimized products. These include various applications such as solutions for air-conditioning and door actuators. For actuators in various flap... | |
| Miniature ball screws are used for precision positioning in semiconductor, optics, medical instrument, and metrology applications. There are two different standard shaft styles, Type A and Type B, which are... | |
| Rolled ball screws provides an excellent price-performance ratio. They are used for applications with lower requirements for efficiency and lifetime.Rolled ball screws from Steinmeyer are in most of the cases... | |
| Rotating nut with external ball return, Flange single nut with 4-point-contact with standard wipers on both ends. | |
| Steinmeyer provides a uniquely wide range of ball screws and is therefore at home in all application areas. We strive for an optimal price-performance ratio and the utmost in quality. | |
| The company is located in Albstadt, in the south of Germany. With more than 450 employees, it is the leading competence center in Europe for the fully integrated manufacturing of... |