Nook Industries, Inc.
XPR Precision Rolled Ball Screw Assembly
SSN0399
Nook Industries, Inc.
Nook Industries, Inc.
Suppliers
XPR Precision Rolled Ball Screw Assembly
SSN0399
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT)
Standard diameters from 3/8" to 4" (larger diameters up to 14")
Standard leads from 0.125" to 1.875"
Alloy and Stainless Steel Screws
Lead accuracy of:
± 0.004 in/ft - Standard Rolled (SRT)
± 0.001 in/ft - Precision Rolled (XPR)
± 0.0005 in/ft - Precision Ground (SGT)
Standard diameters from 3/8" to 4"
(larger diameters up to 14")
Standard leads from 0.125" to 1.875"
Alloy and Stainless Steel Screws
Supplier's Site
Lead accuracy of: ± 0.004 in/ft - Standard Rolled (SRT) ± 0.001 in/ft - Precision Rolled (XPR) ± 0.0005 in/ft - Precision Ground (SGT)
Standard diameters from 3/8" to 4" (larger diameters up to 14")
Standard leads from 0.125" to 1.875"
Alloy and Stainless Steel Screws
Lead accuracy of:
± 0.004 in/ft - Standard Rolled (SRT)
± 0.001 in/ft - Precision Rolled (XPR)
± 0.0005 in/ft - Precision Ground (SGT)
Standard diameters from 3/8" to 4"
(larger diameters up to 14")
Standard leads from 0.125" to 1.875"
Alloy and Stainless Steel Screws
Supplier's Site
Technical Specifications
Product Category
Ball Screws
Ball Screws
Product Number
SSN0399
SSN0399
Product Name
XPR Precision Rolled Ball Screw Assembly
SGT Ball Screw and Nut
Component Type
Screw Assembly
Screw Assembly
Manufacturing Process
Rolled Thread
Ground Thread
Design Features
Right Hand Thread
Right Hand Thread
Design
English Design Arrangement
English Design Arrangement
Length
3.58 inch (90.93 mm)
3.58 inch (90.93 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Design
Metric Design Arrangement
Dynamic Load Rating
427 to 2405 lbs (194 to 1091 kg)
Static Load Rating
495 to 3822 lbs (224 to 1733 kg)
View Details
Component Type
Screw Assembly
Design
Metric Design Arrangement
Length
78.74 inch (2000 mm)
View Details
Hangzhou Chinabase Machinery Co., Ltd.
Component Type
Screw Assembly
Design
Metric Design Arrangement
Length
1.5 to 4.21 inch (38 to 107 mm)
View Details