ENERPAC SCR55H

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1222299 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single acting cylinder pump-sets for lifting and push applications. The kit comes with a two-speed hand-pump which can reduce the required number of handle strokes by up to 78. The two-speed pump also requires less effort than a single speed reducing operator fatigue. The cylinders feature a plunger wiper and heavy duty springs for increased service life. Manufacturer Series = SC Single/Double Acting = Single Capacity = 5t Stroke = 127mm Closed Height = 215mm Extended Height = 342mm Maximum Operating Pressure = 700 bar

Single acting cylinder pump-sets for lifting and push applications. The kit comes with a two-speed hand-pump which can reduce the required number of handle strokes by up to 78. The two-speed pump also requires less effort than a single speed reducing operator fatigue. The cylinders feature a plunger wiper and heavy duty springs for increased service life.
Manufacturer Series = SC
Single/Double Acting = Single
Capacity = 5t
Stroke = 127mm
Closed Height = 215mm
Extended Height = 342mm
Maximum Operating Pressure = 700 bar

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hydraulic Cylinders
Product Number 1222299
Stroke 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
BETEX SSS Series Single Acting, Spring Return Hydraulic Cylinder - TB-CY7230156 - Quality Bearings & Components
Specs
Stroke 6 inch (152 mm)
Rated Load/Force 33069 lbs (14997 kg)
Operating Pressure 10000 psi (7038 m H2O)
View Details
 - 808107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Stroke 0.5906 inch (15 mm)
Rated Load/Force 100000 lbs (45351 kg)
Operating Pressure 10153 psi (7145 m H2O)
View Details
Double Acting Cylinders - 60341 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 9300 lbs (4218 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details