Quality Bearings & Components
BETEX DAC Series Double Acting, Spring Return, Hollow Hydraulic Cylinder
TB-ACY7201006
-
Quality Bearings & Components
Request a Quote
Email Supplier
Datasheet
Suppliers
BETEX DAC Series Double Acting, Spring Return, Hollow Hydraulic Cylinder
TB-ACY7201006
Double Acting, Spring Return, Hollow HYDRAULIC CYLINDERS
BETEX DAC SERIES Specs:
Capacity: 10-100 tons
Stroke: 153-356 mm
Max. Working Pressure: 10,000 psi / 700 bar
Features:
Perfect for construction, shipyards, utilities, mining and equipment maintenance.
Hard chromed piston.
Ram inside roll-polished.
Ram outside blasted and chromed.
Double Acting, Spring Return, Hollow HYDRAULIC CYLINDERS
BETEX DAC SERIES
Specs:
- Capacity: 10-100 tons
- Stroke: 153-356 mm
- Max. Working Pressure: 10,000 psi / 700 bar
Features:
- Perfect for construction, shipyards, utilities, mining and equipment maintenance.
- Hard chromed piston.
- Ram inside roll-polished.
- Ram outside blasted and chromed.
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Hydraulic Cylinders |
Product Number
|
TB-ACY7201006 |
Product Name
|
BETEX DAC Series Double Acting, Spring Return, Hollow Hydraulic Cylinder |
Stroke
|
6.02 inch (153 mm)
|
Rated Load/Force
|
220462 lbs (99983 kg)
|
Operating Pressure
|
10000 psi (7038 m H2O)
|
Shaft Diameter
|
6.97 inch (177 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Quality Bearings & Components
Stroke
3.94 inch (100 mm)
Rated Load/Force
220462 lbs (99983 kg)
Operating Pressure
10000 psi (7038 m H2O)
View Details
Quality Bearings & Components
Stroke
5.91 inch (150 mm)
Rated Load/Force
220462 lbs (99983 kg)
Operating Pressure
10000 psi (7038 m H2O)
View Details
Quality Bearings & Components
Stroke
8.11 inch (206 mm)
Rated Load/Force
22046 lbs (9998 kg)
Operating Pressure
10000 psi (7038 m H2O)
View Details
Quality Bearings & Components
Stroke
8.23 inch (209 mm)
Rated Load/Force
66139 lbs (29995 kg)
Operating Pressure
10000 psi (7038 m H2O)
View Details