DFT Inc. Datasheets for Hydraulic Valves
Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves.
Hydraulic Valves: Learn more
| Product Name | Notes |
|---|---|
| DFT® Vacuum Breakers provide effective protection against collapse of pressure vessels, tanks and rolls. They prevent condensate "back-up" when equipment is shut down or inlet steam is reduced by modulating... | |
| The ALC® is an in-line, spring assisted, single guided "wafer" check valve designed to prevent "water hammer" and "reverse" flow. The lightweight compact design fits between mating flanges and meets... | |
| The DFT® Basic-Check® valve is a versatile all-purpose, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of liquids and gases at various pressure/temperature combinations. | |
| The DFT® Excalibur® Silent Check Valve is a spring-assisted, center guided, in-line, check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The... | |
| The DFT® Model DLC® is a corrosion resistant, dependable, versatile and economical spring assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or... | |
| The DFT® Model GLC® Silent Check Valve is a spring-assisted, center guided, in-line, flanged check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature... | |
| The DFT® Model PDC® Silent Check Valve is specially designed for use on the discharge side of reciprocating air or gas compressors. It includes a pulse damping chamber to maintain... | |
| The DFT® Model SCV® is a corrosion resistant, dependable, versatile and economical spring-assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam,... | |
| The DFT® Model WLC Wafer style Silent Check Valve is a lightweight, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature... | |
| The FBC™ is a compact, lightweight, insert wafer check valve that easily installs between two flanges. The in-line, spring assisted design prevents "water hammer" and "reverse flow". The FBC™ contains... | |
| The HI-100 product line features an in-line, through-ported, venturi flow shape. The seating element, a ball, is contained by a cage that positions it relative to the downstream seat by... | |
| The ULTRA-TROL® is designed for applications requiring flanged end connections. The internal design features are similar to the HI-100 found on page 6. They include the in-line through ported,... | |
| The DFT® Restrictor Check Valve (RCV) is a versatile, all-purpose, spring-assisted, in-line check valve for applications that require higher cracking pressures to open the check valve than those offered by... |