Upon inhalation, the air stream flows through the cartridges, which remove contaminants, so the wearer breathes in clean, fresh air.
The demand version of the Ultra Elite facepiece can be used as a twin-cartridge air-purifying respirator for full-face respiratory protection. The unique lens design provides a high level of peripheral and downward vision. It is available in three sizes and has large adjustment tabs that simplify wear. A choice of two facepiece materials - SoftFeel Hycar rubber or silicone - enhance wearer comfort. For improved communication, a speaking diaphragm in front of the wearer's mouth ensures clear short-range communications. A nosecup reduces lens fogging. NOTE: Ultra Elite facepieces must be fitted with a twin-cartridge adapter if used as a twin-cartridge respirator.
MSA Safety | |
---|---|
Product Category | Face Shields |
Product Name | Ultra Elite Cartridge Respirator |
Type | Full Shield |