Anti scratch, anti fog eye protection. Ultra lightweight non slip and pivoting temples. Non-slip nose bridge. Adjustable strap. Interchangeable comfort foam. Upper protection. Panoramic viewing field. Water repellent lens
Anti-Mist Coating = Yes
Scratch Resistant = Yes
Frame Material = PC
Lens Material = Polycarbonate (PC)
Vented = No
UV Protection = Yes
Lens Colour = Clear
EN166 Eye Protection = B, K, N, T
RS Components, Ltd. | |
---|---|
Product Category | Eyewear |
Product Number | 7258091 |
Type | Goggles |