UVEX Carbonvision safety goggles give you a wealth of benefits plus they are one of the widest version of goggle available. The goggles fit your face forming a perfect seal offering complete splash-proof protection. All the soft components within the safety goggles adapt to your face giving a comfortable and secure fit. A bonus to these amazing goggles is that they can be worn with disposable respirators and bump caps.
⢠Frame material - Front pieceâ PP,⢠Layer - TPU,⢠Headband is synthetic and adjustable,⢠Headband has a clip to remove headband for easy cleaning,⢠Lens material â PC, 2.1 mm thick,⢠Wide vision,⢠Complete eye protection,⢠Scratch and impact resistant,⢠Clear visibility,⢠Excellent protection,⢠Comfortable,⢠Lightweight,⢠Can be worn with disposable respirators and bump caps,⢠Weight 46 g
⢠Filter -2C-1, 2 DIN EN 170,⢠Lens coating Supravision Excellence,⢠Optical class 1,⢠Anti-fog N,⢠Fine particle resistant K,⢠Low energy impact resistant B 120 m/s,⢠For use â 3 (drops and splashes of liquid) â 4 (large dust particles)
Anti-Mist Coating = Yes
Scratch Resistant = Yes
Lens Material = Polycarbonate (PC)
Vented = Yes
UV Protection = Yes
Lens Colour = Clear
Series = Carbonvision
EN166 Lens Marking = 1, 3, 4, B, K, N
EN175 Welding Safe = No
EN166 Frame Marking = 3, 4, B
RS Components, Ltd. | |
---|---|
Product Category | Eyewear |
Product Number | 1302341 |
Type | Goggles |