Crossfire By Radians Datasheets for Eyewear
Eyewear includes safety devices, such as safety goggles, worn to protect the eyes.
Eyewear: Learn more
| Product Name | Notes |
|---|---|
| -NEW ITEM- ANTIFOG Allows maximimum light transmission without changing or distorting sigh or colors. Suitable for indoor or low light conditions | |
| Adjustable elastic strap sold seperately, fits on all Journey models | |
| Allows 50% light transmission without changing or distorting sight or colors. Suitable for indoor and outdoor conditions | |
| Allows maximimum light transmission without changing or distorting sigh or colors. Suitable for indoor or low light conditions | |
| Allows maximimum light transmission without changing or distorting sight or colors. Suitable for indoor or low light conditions | |
| Anti-reflective coating on the inside of the lens. Suitable for outdoor medium to bright conditions | |
| Available in HD brown and clear with diopters ranging from 1.5 to 2.5 | |
| Available in smoke and clear with diopters ranging from 1.5 to 2.5 | |
| Colored mirrored surface over a smoke base lens diminishes glare by asorbing reflection across the mirror surface. Good for bright outdoor conditions | |
| Count on the Sniper to perform on the job. Designed with the sportsman in mind, this style transitions easily from work to recreational environments. This model is also available in... | |
| Counteracts the effects of yellow light which cause glare and eye stress. Used in high yellow light conditions (fluorescent lighting) | |
| Designed for all environments, the ES4 features an adjustable nosepiece, ultralight frame, and 100% visually correct lenses | |
| Designed for all environments, the ES4 features an adjustable nosepiece, ultralight frame, and 100% visually correct lenses Designed for all environments, the ES4 features an adjustable nosepiece, ultralight frame, and... | |
| Designed for outdoor sports, the ES5 provides a polished style and is similar in design to Maui Jim. The sleek framework provides substantial coverage for a variety of environments. This... | |
| Enhances available light. Appropriate for low light conditions in both indoor and outdoor environment | |
| Enhances available light. Appropriate for low light conditions in both indoor and outdoor environments | |
| Filters blue light which can cause eye fatigue and cause a haze effect. For normal to bright outdoor use | |
| Filters blue light which can cause eye fatigue and cause a haze effect. Use in normal to bright outdoor use | |
| Good for bright outdoor conditions | |
| Great for indoor and outdoor use | |
| Ideal for medium to bright outdoor conditions | |
| NEW - ANTI-FOG The perfect all around tint for normal outdoor conditions | |
| NEW- ANTI-FOG Allows maximimum light transmission without changing or distorting sigh or colors. Suitable for indoor or low light conditions | |
| Offers protection from the glare of bright artificial lighting and sunlight. Great for indoor and outdoor use | |
| Offers protection from the glare of bright artificial lighting and sunsight. Great for indoor and outdoor use | |
| Provides protection while eliminating fog | |
| Similar to a smoke lens, but has the added mirror coating which filters more light further reducing the glare. Ideal for bright outdoor conditions | |
| Smoke lens is perfect for all-around tint for normal outdoor conditions | |
| Suitable for indoor and low light use | |
| Suitable for indoor or low light conditions | |
| The Core is one of our top selling polarized safety glass due to its FIT, FORM and FUNCTION! | |
| The full frame Infinity joins the list of one of top selling designs. The comfortable fit is easy wear all day and is offered in various options including polarized. Similar... | |
| The mirrored surface over a smoke base lens diminishes glare by absorbing reflection across the mirror surface. Good for bright, outdoor conditions | |
| The MP7 is one of our best selling full frame, polarized styles. The polarized lens is the only non-foam lined being offered in this style The MP7 is one of... | |
| The newly redesigned, full frame RPG makes the list again as one of our best selling styles. It fits a wide range of users and it is excellent in diverse... | |
| The perfect all around lens for indoor and low light conditions | |
| The perfect all around tint for indoor and outdoor conditions | |
| The perfect all around tint for normal outdoor conditions | |
| The perfect all-around tint for normal and bright outdoor conditions | |
| The perfect all-around tint for normal outdoor conditions | |
| This style offers an anti-reflective coating on the inside of the lens. Suitable for outdoor, medium to bright conditions | |
| Use in normal to bright conditions | |
| Use in normal to bright outdoor conditions |