Ophir-Spiricon Inc.
Duralens Focusing Lens
60697
Datasheet
Suppliers
Duralens Focusing Lens
60697
Supplier's Site
Datasheet
Duralens Focusing Lens
60697
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Optical Lenses |
Product Number
|
60697 |
Product Name
|
Duralens Focusing Lens |
Lens Type
|
Meniscus
|
Lens Application
|
Infrared
|
Focal Length
|
191 mm (7.5 inch)
|
Edge Thickness
|
7.3 mm (0.2874 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter / Length
3 to 250 mm (0.1181 to 9.84 inch)
Materials
Germanium; Sapphire; Ultra-violet grade Fused Silica; CDGM, SCHOTT, OHARA, HOYA, MgF2, CaF2, ZnSe, ZnS etc
Surface Flatness
λ/8
View Details
Gurley Precision Instruments
Lens Type
Spherical Lens
Focal Length
50 mm (1.97 inch)
Center Thickness
3.1 mm (0.1220 inch)
View Details