LightPath Technologies, Inc.
Aspheric Lens
350140
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Optical Lenses |
Product Number
|
350140 |
Product Name
|
Aspheric Lens |
Lens Type
|
Aspheric
|
Focal Length
|
1.45 mm (0.0571 inch)
|
Center Thickness
|
1.01 mm (0.0398 inch)
|
Diameter / Length
|
2.4 mm (0.0945 inch)
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Lens Type
Spherical Lens
Focal Length
50 mm (1.97 inch)
Center Thickness
3.1 mm (0.1220 inch)
View Details
Lens Type
Aspheric
Lens Application
Infrared; Visible; Ultraviolet
Diameter / Length
500 mm (19.69 inch)
View Details