Knight Optical (UK) Ltd Doublet Lens 25mmdia x 75mm F.L. LDB7525

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Doublet Lens 25mmdia x 75mm F.L. - LDB7525 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Doublet Lens 25mmdia x 75mm F.L.
LDB7525
Doublet Lens 25mmdia x 75mm F.L. LDB7525
A single lens used to form an image will always show some chromatic aberration, that is variation of focal length with wavelength. Achromatic doublet lenses correct for this as they are constructed from two different glass types and designed to remove first order chromatic aberration. Generally spherical aberration is reduced at the same time. Achromatic doublets are widely used to form images, for example telescope objectives, and also to focus laser beams. These quality achromats have been designed and optimised for performance and are available as positive and negative focal length types. We stock a full range of doublet lenses from small 3mm dia up to 110mm dia to meet a range of demanding applications. Typical applications where achromatic doublet lenses are used are imaging, analysers, fibre-optic lighting, laser range finders endoscopes and borescopes. We can offer custom achromatic doublet lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround, please enquire.

A single lens used to form an image will always show some chromatic aberration, that is variation of focal length with wavelength. Achromatic doublet lenses correct for this as they are constructed from two different glass types and designed to remove first order chromatic aberration. Generally spherical aberration is reduced at the same time. Achromatic doublets are widely used to form images, for example telescope objectives, and also to focus laser beams.

These quality achromats have been designed and optimised for performance and are available as positive and negative focal length types. We stock a full range of doublet lenses from small 3mm dia up to 110mm dia to meet a range of demanding applications. Typical applications where achromatic doublet lenses are used are imaging, analysers, fibre-optic lighting, laser range finders endoscopes and borescopes.

We can offer custom achromatic doublet lenses to meet your requirements or alternatively edge stock lenses for a quick turnaround, please enquire.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Lenses
Product Number LDB7525
Product Name Doublet Lens 25mmdia x 75mm F.L.
Focal Length 75 mm (2.95 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - MOK Optics Co., Ltd.
MOK Optics Co., Ltd.
Specs
Diameter / Length 3 to 250 mm (0.1181 to 9.84 inch)
Materials Germanium; Sapphire; Ultra-violet grade Fused Silica; CDGM, SCHOTT, OHARA, HOYA, MgF2, CaF2, ZnSe, ZnS etc
Surface Flatness λ/8
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details
Light Pipe Homogenizing Rods -  - Shanghai Optics
Specs
Lens Type Light Pipe Homogenizing Rods
View Details