Focuses light in only one dimension. Similar to a PCX lens in profile, but is a portion of a cylinder instead of a sphere. Cylinder lenses can transform a point of light into a line image. Note: For rectangular lenses, radius of curvature is parallel to first dimension. All dimensions are in mm.
Edmund Optics Inc. | |
---|---|
Product Category | Optical Lenses |
Product Number | NT46-194 |
Product Name | 12.5mm Dia x 25mm FL Cylinder Lens Uncoated |
Lens Type | Cylindrical Lens |
Focal Length | 25 mm (0.9843 inch) |
Center Thickness | 2.9 mm (0.1142 inch) |
Edge Thickness | 1.29 mm (0.0508 inch) |