Focuses light in only one dimension. Similar to a PCX lens in profile, but is a portion of a cylinder instead of a sphere. Cylinder lenses can transform a point of light into a line image. Note: For rectangular lenses, radius of curvature is parallel to first dimension. All dimensions are in mm.
Edmund Optics Inc. | |
---|---|
Product Category | Optical Lenses |
Product Number | NT69-719 |
Product Name | 12.5mm Dia x 75mm FL Cylinder Lens VIS 0° Coating |
Lens Type | Cylindrical Lens |
Lens Application | Visible |
Focal Length | 75 mm (2.95 inch) |
Center Thickness | 2 mm (0.0787 inch) |