Consisting of two optical elements cemented together, negative achromats are corrected for color and on-axis aberrations. Used predominantly as Barlow lenses to extend focal lengths, they are often combined with positive achromatic mirror systems and imaging lenses. These lenses are also available with a VIS 0° coating.
Edmund Optics Inc. | |
---|---|
Product Category | Optical Lenses |
Product Number | NT62-483 |
Product Name | 9mm Dia X -25mm FL Negative Achromat Lens VIS 0 Coating |
Lens Type | Achromats |
Lens Application | Visible |
Focal Length | -25 mm (-0.9843 inch) |
Center Thickness | 2 mm (0.0787 inch) |