Other diameter, focus length ,and material are available upon request.
CASTECH, Inc. | |
---|---|
Product Category | Optical Lenses |
Product Number | LPX-508-R1377-UVFS |
Product Name | Plano-Convex Lenses |
Lens Type | Spherical Lens |
Diameter / Length | 50.8 mm (2 inch) |
Radius of Curvature | 138 mm (5.42 inch) |
Materials | Ultra-violet grade Fused Silica |