Other diameter, focus length ,and material are available upon request.
CASTECH, Inc. | |
---|---|
Product Category | Optical Lenses |
Product Number | LPX-063-R058-UVFS |
Product Name | Plano-Convex Lenses |
Lens Type | Spherical Lens |
Diameter / Length | 6.35 mm (0.2500 inch) |
Radius of Curvature | 5.83 mm (0.2295 inch) |
Materials | Ultra-violet grade Fused Silica |