Lumentum Operations, LLC Datasheets for Ion Lasers
Ion lasers function by stimulating the emission of radiation between two levels of an ionized gas. They provide moderate to high continuous-wave output of typically 1 mW to 10 W.
Ion Lasers: Learn more
| Product Name | Notes |
|---|---|
| Lumentum air-cooled argon-ion lasers are designed for complex, high-resolution OEM applications such as flow cytometry, DNA sequencing, graphic arts, and semiconductor inspection. Cylindrical Package Symmetric design and axial airflow in... | |
| Lumentum™s air-cooled argon lasers are designed for complex, high-resolution OEM applications such as flow cytometry, DNA sequencing, graphic arts, and semiconductor inspection. They are available in two packages: Cylindrical Package... | |
| Lumentum's air-cooled argon lasers are designed for complex, high-resolution OEM applications such as flow cytometry, DNA sequencing, graphic arts, and semiconductor inspection. Symmetric design and axial airflow in the cylindrical... |