Lumentum Operations, LLC Air-Cooled Argon-Ion Lasers in Cylindrical and Rectangular Packages

Suppliers

Company
Product
Description
Supplier Links
Air-Cooled Argon-Ion Lasers in Cylindrical and Rectangular Packages -  - Lumentum Operations, LLC
Milpitas, CA, United States
Air-Cooled Argon-Ion Lasers in Cylindrical and Rectangular Packages
Air-Cooled Argon-Ion Lasers in Cylindrical and Rectangular Packages
Lumentum™s air-cooled argon lasers are designed for complex, high-resolution OEM applications such as flow cytometry, DNA sequencing, graphic arts, and semiconductor inspection. They are available in two packages: Cylindrical Package Symmetric design and axial airflow in the cylindrical argon ion laser heads provide the best mechanical package to ensure optimum beam-pointing stability and fast warm-up. Both initial installation and routine maintenance are straightforward due to tight production control of optical and mechanical tolerances. Blower-induced mechanical vibration is virtually eliminated through the use of flexible ducting between the laser head and blower assembly. Rectangular Package Industry-standard rectangular packaging and a variety of wavelength options ensure easy initial installation and field replacement for most applications. As with Lumentum cylindrical laser heads, rectangular models incorporate axial airflow for exceptional beam pointing stability and fast warm-up. A top-mounted fan assembly simplifies installation. Air-Cooled Argon-Ion Lasers in Cylindrical and Rectangular Packages (2211/14 Series)Features Integral-mirror, metal-ceramic construction Hands-off operation Ultralow noise Fast warm-up Rugged construction Vibration isolation Ultrastable resonator and beam pointing Applications DNA sequencing Flow cytometry Confocal microscopy Semiconductor inspection Hematology High speed printing Photo-processing Compliance CE per specification EN55011 and EN50082-2 UL 1950 and 1262 CDRH 21 CFR 1040.10 CUL EN60825-2 EN60950, IEC 950 and EN61010

Lumentum™s air-cooled argon lasers are designed for complex, high-resolution OEM applications such as flow cytometry, DNA sequencing, graphic arts, and semiconductor inspection. They are available in two packages:
Cylindrical Package
Symmetric design and axial airflow in the cylindrical argon ion laser heads provide the best mechanical package to ensure optimum beam-pointing stability and fast warm-up. Both initial installation and routine maintenance are straightforward due to tight production control of optical and mechanical tolerances. Blower-induced mechanical vibration is virtually eliminated through the use of flexible ducting between the laser head and blower assembly.
Rectangular Package
Industry-standard rectangular packaging and a variety of wavelength options ensure easy initial installation and field replacement for most applications. As with Lumentum cylindrical laser heads, rectangular models incorporate axial airflow for exceptional beam pointing stability and fast warm-up. A top-mounted fan assembly simplifies installation.
Air-Cooled Argon-Ion Lasers in Cylindrical and Rectangular Packages (2211/14 Series)Features

  • Integral-mirror, metal-ceramic construction
  • Hands-off operation
  • Ultralow noise
  • Fast warm-up
  • Rugged construction
  • Vibration isolation
  • Ultrastable resonator and beam pointing

Applications

  • DNA sequencing
  • Flow cytometry
  • Confocal microscopy
  • Semiconductor inspection
  • Hematology
  • High speed printing
  • Photo-processing

Compliance

  • CE per specification EN55011 and EN50082-2
  • UL 1950 and 1262
  • CDRH 21 CFR 1040.10
  • CUL
  • EN60825-2
  • EN60950, IEC 950 and EN61010
Supplier's Site

Technical Specifications

  Lumentum Operations, LLC
Product Category Lasers
Product Name Air-Cooled Argon-Ion Lasers in Cylindrical and Rectangular Packages
Laser Type Ion Lasers
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diode & Light Fiber for LTT - LASER DIODE SPL-PL90 A - Infineon Technologies AG
Specs
Laser Type Laser Diodes
View Details
TO-56 Packaged Laser Diode - TO56-102-126 - SemiNex Corporation
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Laser Wavelength Infrared
View Details
SpeedMarker 700 Fiber -  - Trotec Laser, Inc.
Trotec Laser, Inc.
Specs
Laser Type Fiber Lasers
Laser Output Pulsed
CDRH Classification Class II
View Details
635nm Red Single Mode Laser Diode - RLD63NPC7 - ROHM Semiconductor GmbH
Specs
Laser Type Laser Diodes
Wavelength Range 630 to 645 nm (6300 to 6450 Å)
Operating Voltage 2.2 volts
View Details