Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Products & Services
All
Products & Services
Engineering News
Standards Library
Reference Library
Community
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Product Directory
Datasheet Directory
Technical Articles
Community
HOME
PRODUCTS & SERVICES
DATASHEETS
LASERS
DIODE LASER CONCEPTS, INC.
FA5-RS3-8R --
Diode Laser Concepts, Inc.
FA5-RS3-8R
Suppliers
Company
Product
Description
Supplier Links
Diode Laser Concepts, Inc.
Central Point, OR, USA
FA5-RS3-8R
FA5-RS3-8R
635nm, standard module, round spot
635nm, standard module, round spot
Technical Specifications
Diode Laser Concepts, Inc.
Product Category
Lasers
Product Number
FA5-RS3-8R
Laser Type
Laser Diodes
Laser Wavelength
Red
CDRH Classification
Class IIIa
Wavelength Range
635 nm (6350 Å)
Unlock Full Specs
to access all available technical data
Similar Products
SemiNex Corporation
Chip on Carrier with 2.5mm SemiNex Chip
COC-264
Specs
Laser Type
Laser Diodes
Laser Output
Pulsed
Laser Wavelength
Infrared
View Details
Infineon Technologies AG
Laser Diode & Light Fiber for LTT
LASER DIODE SPL-PL90 A
Specs
Laser Type
Laser Diodes
View Details
ROHM Semiconductor GmbH
780nm Infrared Single Mode Laser Diode
RLD78MZM7
Specs
Laser Type
Laser Diodes
Wavelength Range
775 to 800 nm (7750 to 8000 Å)
Operating Voltage
1.8 volts
View Details
2
suppliers
Epilog Laser Corp.
Epilog Fusion Pro 36 Laser
Fiber and CO2 Engraving and Cutting Laser Machines 36 inches
Specs
Laser Type
Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification
Class II
Laser Power
50000 to 80000 milliwatts
View Details