Quarton USA, Inc. Laser Diodes, Modules VLM-520-59 LPO-D20-F10

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Laser Diodes, Modules
100-VLM-520-59LPO-D20-F10-ND
Laser Diodes, Modules 100-VLM-520-59LPO-D20-F10-ND
TTL,ANGLE20,CLASS1M, FOCUS:10 CM

TTL,ANGLE20,CLASS1M,FOCUS:10 CM

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Lasers
Product Number 100-VLM-520-59LPO-D20-F10-ND
Product Name Laser Diodes, Modules
Wavelength Range 523 nm (5230 Å)
Unlock Full Specs
to access all available technical data

Similar Products

650nm Red Single Mode Laser Diode - RLD65NZX1 - ROHM Semiconductor GmbH
Specs
Laser Type Laser Diodes
Wavelength Range 655 to 670 nm (6550 to 6700 Å)
Operating Voltage 2.3 volts
View Details
Laser Head, ZM 7702 - 8070-0102-0X - Zygo Corporation
Specs
Laser Type Helium Neon Lasers
Laser Wavelength Red
CDRH Classification Class II
View Details
14-Pin Detachable Fiber Module with Thermal Electric Cooler - 14PDF-102 - SemiNex Corporation
Specs
Laser Type Laser Diode Modules
Laser Output Continuous
Laser Wavelength Infrared
View Details
UHL SERIES LINE GENERATOR - UHL5-10G-635-** - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Wavelength Range 635 nm (6350 Å)
View Details