Knight Optical (UK) Ltd Cold Mirror 65x40x3.3mmthk 700FCQ6540

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cold Mirror 65x40x3.3mmthk - 700FCQ6540 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Cold Mirror 65x40x3.3mmthk
700FCQ6540
Cold Mirror 65x40x3.3mmthk 700FCQ6540
Cold mirrors are dielectically coated onto a glass substrate to reflect the visible spectrum of light and transmit the near infra-red, which contains the thermal energy. Deisnged for use at 45°, cold mirrors are used to control thermal energy entering temperature sensitive systems and are also an excellent alternative for transmitting the near infra-red spectrum. Cold mirrors have a sharp cut off between IR and visible because they have a dielectric coating that can be controlled. Cold mirrors are often used with tungsten lamps which are the source in a projector or lighting system. Our stock range of cold mirrors reflect greater than 90% in the visible range of 425nm to 650nm and transmit highly between 800nm to 1200nm. All of our filters are tested in our state of the art metrology facility, using Agilent Cary 5000 spectrophotometers and full spectral data is available on request. In addition to stocking 45° cold mirrors we also hold large sheets of 0° Cold Mirror available that can be cut to custom sizes at short notice. For more information on our stock range of cold mirrors, or to enquire about a custom quotation, please contact our technical sales team.

Cold mirrors are dielectically coated onto a glass substrate to reflect the visible spectrum of light and transmit the near infra-red, which contains the thermal energy. Deisnged for use at 45°, cold mirrors are used to control thermal energy entering temperature sensitive systems and are also an excellent alternative for transmitting the near infra-red spectrum. Cold mirrors have a sharp cut off between IR and visible because they have a dielectric coating that can be controlled. Cold mirrors are often used with tungsten lamps which are the source in a projector or lighting system.

Our stock range of cold mirrors reflect greater than 90% in the visible range of 425nm to 650nm and transmit highly between 800nm to 1200nm. All of our filters are tested in our state of the art metrology facility, using Agilent Cary 5000 spectrophotometers and full spectral data is available on request.

In addition to stocking 45° cold mirrors we also hold large sheets of 0° Cold Mirror available that can be cut to custom sizes at short notice. For more information on our stock range of cold mirrors, or to enquire about a custom quotation, please contact our technical sales team.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 700FCQ6540
Product Name Cold Mirror 65x40x3.3mmthk
Filter Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

Optical Filter -  - Suzhou Jiujon Optics Co., Ltd
Suzhou Jiujon Optics Co., Ltd
Specs
Application Infrared (optional feature); Visible (optional feature)
Filter Shape Circular (optional feature); Square (optional feature); Rectangular (optional feature)
View Details
Sapphire 25x8x22mm 585nm Longpass Filters for IPL Beauty Machines - 171-001 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Specs
Filter Type Cold Mirrors; Long Pass Filters
Filter Shape Rectangular
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared
Filter Shape Circular
View Details
Red Filter Glass, Selective Absorption -  - Foctek Photonics, Inc.
Specs
Thickness 2 mm (0.0787 inch)
View Details