Knight Optical (UK) Ltd 1080nm Standard Interference Bandpass Filter 25mmdia x 15nmBW 1080FIB25

Datasheet

Suppliers

Company
Product
Description
Supplier Links
1080nm Standard Interference Bandpass Filter 25mmdia x 15nmBW - 1080FIB25 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
1080nm Standard Interference Bandpass Filter 25mmdia x 15nmBW
1080FIB25
1080nm Standard Interference Bandpass Filter 25mmdia x 15nmBW 1080FIB25
These interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths. Knight Optical's stock range of high quality standard bandwidth visible type interference filters is available from 330nm-2000nm in various bandwidths to meet most requirements, such as imaging and instrumentation. This visible range has a standard 45-50% transmission however some common wavelengths are stocked with a high 70% transmission (See FIJ type filters). The individual filters are CNC scribed and hermetically sealed to form a stack in their rings, ensuring maximum long-term stability. Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request. All our interference bandpass filters are supplied with a transmission curve. For more information on our stock range of interference bandpass filters, or to enquire about a custom quote, please contact our technical sales team.

These interference band-pass filters are used to isolate and transmit a specified narrow wavelength and reflect all other incident wavelengths.

Knight Optical's stock range of high quality standard bandwidth visible type interference filters is available from 330nm-2000nm in various bandwidths to meet most requirements, such as imaging and instrumentation. This visible range has a standard 45-50% transmission however some common wavelengths are stocked with a high 70% transmission (See FIJ type filters).

The individual filters are CNC scribed and hermetically sealed to form a stack in their rings, ensuring maximum long-term stability. Although our standard stock range is mounted, un-mounted types with aerospace paint blackened edges can be supplied at request. All our interference bandpass filters are supplied with a transmission curve.

For more information on our stock range of interference bandpass filters, or to enquire about a custom quote, please contact our technical sales team.

Supplier's Site Datasheet

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Filters
Product Number 1080FIB25
Product Name 1080nm Standard Interference Bandpass Filter 25mmdia x 15nmBW
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

Hot Mirror for Heat Control - HM-VS-1600 - Abrisa Technologies
Specs
Filter Type Hot Mirrors
Application Infrared
Filter Diameter, Side Length, or Rectangular Length 24 mm (0.9449 inch)
View Details
Band-Pass Filter Glass -  - Shanghai Optics
Specs
Filter Type Bandpass / Interference Filters
View Details
Sapphire 30x12x14.5mm 560nm Longpass Filters for IPL Beauty Machines - 171-003 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Specs
Filter Type Long Pass Filters
Filter Diameter, Side Length, or Rectangular Length 30 mm (1.18 inch)
Rectangular Width 14.5 mm (0.5709 inch)
View Details
Fluorescence Filter Sets - 532-AAB-54AB-2 - CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
Specs
Filter Type Bandpass / Interference Filters
Rectangular Width 2.54E-5 mm (1.00E-6 inch)
Thickness 2.00E-6 mm (7.87E-8 inch)
View Details