Our TECHSPEC® Shortpass filters are designed to have a very sharp transition from transmission to reflection, making them extremely useful in a number of applications. Available in a variety of cut-off wavelengths, they are ideal for fluorescence applications, separating spectral orders, and creating custom, efficient bandpass filters when combined with our longpass filters. With an average transmission of 85% and a blocking optical density of 2.0, excellent contrast can be achieved in machine vision and gauging applications. A single layer AR coating on the back surface enhances the overall efficiency of each filter.Our shortpass filters are available in a number of kit configurations. Visible filter kits are available in 25nm increments (featuring 14 filters), or 50nm increments (featuring 7 filters). NIR Kits are available in 50nm increments (featuring 8 filters). All filter kits are available in 12.5, 25, and 50mm diameters.
Edmund Optics Inc. | |
---|---|
Product Category | Optical Filters |
Product Number | NT64-652 |
Product Name | 1075nm OD 2 Shortpass Filter 25mm Diameter |
Filter Type | Short Pass Filters |
Filter Shape | Circular |
Filter Diameter, Side Length, or Rectangular Length | 25 mm (0.9843 inch) |
Thickness | 3 mm (0.1181 inch) |