Edmund Optics Inc. 575nm OD 2 Shortpass Filter 12.5mm Diameter NT64-595

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
575nm OD 2 Shortpass Filter 12.5mm Diameter
NT64-595
575nm OD 2 Shortpass Filter 12.5mm Diameter NT64-595
Sharp Cut-off Wavelength High Transmission / Rejection Efficiency Precision Fused Silica Substrate Our TECHSPEC® Shortpass filters are designed to have a very sharp transition from transmission to reflection, making them extremely useful in a number of applications. Available in a variety of cut-off wavelengths, they are ideal for fluorescence applications, separating spectral orders, and creating custom, efficient bandpass filters when combined with our longpass filters. With an average transmission of 85% and a blocking optical density of 2.0, excellent contrast can be achieved in machine vision and gauging applications. A single layer AR coating on the back surface enhances the overall efficiency of each filter.Our shortpass filters are available in a number of kit configurations. Visible filter kits are available in 25nm increments (featuring 14 filters), or 50nm increments (featuring 7 filters). NIR Kits are available in 50nm increments (featuring 8 filters). All filter kits are available in 12.5, 25, and 50mm diameters.
  • Sharp Cut-off Wavelength
  • High Transmission / Rejection Efficiency
  • Precision Fused Silica Substrate

Our TECHSPEC® Shortpass filters are designed to have a very sharp transition from transmission to reflection, making them extremely useful in a number of applications. Available in a variety of cut-off wavelengths, they are ideal for fluorescence applications, separating spectral orders, and creating custom, efficient bandpass filters when combined with our longpass filters. With an average transmission of 85% and a blocking optical density of 2.0, excellent contrast can be achieved in machine vision and gauging applications. A single layer AR coating on the back surface enhances the overall efficiency of each filter.Our shortpass filters are available in a number of kit configurations. Visible filter kits are available in 25nm increments (featuring 14 filters), or 50nm increments (featuring 7 filters). NIR Kits are available in 50nm increments (featuring 8 filters). All filter kits are available in 12.5, 25, and 50mm diameters.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT64-595
Product Name 575nm OD 2 Shortpass Filter 12.5mm Diameter
Filter Type Short Pass Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 12.5 mm (0.4921 inch)
Thickness 1.5 mm (0.0591 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Filter -  - Suzhou Jiujon Optics Co., Ltd
Suzhou Jiujon Optics Co., Ltd
Specs
Application Infrared (optional feature); Visible (optional feature)
Filter Shape Circular (optional feature); Square (optional feature); Rectangular (optional feature)
View Details
Sapphire 34x8x64mm 640nm Longpass Filters for IPL Beauty Machines - 171-010 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Specs
Filter Type Cold Mirrors
Filter Shape Rectangular
Filter Diameter, Side Length, or Rectangular Length 34 mm (1.34 inch)
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Falling-Color Temperature Filter Glass, Selective Absorption -  - Foctek Photonics, Inc.
Specs
Thickness 2 mm (0.0787 inch)
View Details