Edmund Optics Inc. 400nm Dichroic Shortpass Filter, 25.2 x 35.6mm NT69-212

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
400nm Dichroic Shortpass Filter, 25.2 x 35.6mm
NT69-212
400nm Dichroic Shortpass Filter, 25.2 x 35.6mm NT69-212
Sharp Cut-Off Wavelength Broad Transmission and Reflection Ranges Available in 4 Common Sizes Our TECHSPEC® Dichroic Shortpass Filters are designed for a 45° angle of incidence. The rejected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. The filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate.
  • Sharp Cut-Off Wavelength
  • Broad Transmission and Reflection Ranges
  • Available in 4 Common Sizes

Our TECHSPEC® Dichroic Shortpass Filters are designed for a 45° angle of incidence. The rejected light is reflected at 90°, making these filters ideal for use in fluorescence applications or as spectral beamsplitters. The filters feature low polarization dependence, broad spectral ranges, and a precision fused silica substrate.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Filters
Product Number NT69-212
Product Name 400nm Dichroic Shortpass Filter, 25.2 x 35.6mm
Filter Type Dichroic Filters; Short Pass Filters
Unlock Full Specs
to access all available technical data

Similar Products

Optical Filter -  - Suzhou Jiujon Optics Co., Ltd
Suzhou Jiujon Optics Co., Ltd
Specs
Application Infrared (optional feature); Visible (optional feature)
Filter Shape Circular (optional feature); Square (optional feature); Rectangular (optional feature)
View Details
Sapphire 34x8x64mm 640nm Longpass Filters for IPL Beauty Machines - 171-010 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Hangzhou Shalom Electro-optics Technology Co., Ltd.
Specs
Filter Type Cold Mirrors
Filter Shape Rectangular
Filter Diameter, Side Length, or Rectangular Length 34 mm (1.34 inch)
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
Dielectric Coating Filter -  - Foctek Photonics, Inc.
Foctek Photonics, Inc.
Specs
Filter Type Bandpass / Interference Filters; Dichroic Filters; Long Pass Filters; Short Pass Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 10 to 25.4 mm (0.3937 to 1 inch)
View Details