Bandpass filter with a 560 nm (± 2.0 nm) center wavelength (CWL), a 10 nm (± 2.0 nm) full-width at half-maximum (FWHM), greater than 90% peak transmission, and wide-range OD4 out-of-band blocking from 200 nm to 1200 nm. It is hard-coated on a 3.3 mm thick Borofloat® substrate and mounted in a standard 25 mm (+0/-0.1 mm) diameter, 5 mm (± 0.1 mm) thick anodized aluminum ring. Alluxa OD4 bandpass filters deliver superior performance and durability over traditional laminated filters. All Alluxa optical filters are hard-coated using our innovative SIRRUS plasma deposition process. Contact us for custom sizing.
Alluxa, Inc. | |
---|---|
Product Category | Optical Filters |
Product Number | 7419 |
Product Name | 560-10 OD4 Bandpass Filter |
Filter Type | Bandpass / Interference Filters |