Luna Innovations Datasheets for Fiber Optic Test Equipment
Fiber optic test equipment is used to detect the signal loss/change through a fiber optic cable.
Fiber Optic Test Equipment: Learn more
| Product Name | Notes |
|---|---|
| Luna’s Optical Vector Analyzer™ (OVA) is the only instrument on the market that is capable of full and complete all-parameter linear characterization of single-mode optical components in a single scan. | |
| he Luna OBR 6225 is a portable and rugged ultra-high resolution reflectometer with backscatter-level sensitivity for testing short networks deployed in aerospace, naval, data center and industrial applications. Troubleshoot fiber... | |
| The Luna 6415 is a fast and simple-to-use analyzer for passive optical components and modules. The Luna 6415 extends the industry-leading optical frequency domain reflectometry (OFDR) platform from Luna Innovations... | |
| The Luna OBR 4600 is part of Luna’s award winning Optical Backscatter ReflectometerTM product line. For strain and temperature sensing applications the OBR 4600 offers the user the highest degree... |