Universal Fibre Optics Datasheets for Fiber Optic Connectors
Fiber optic connectors are used to align and join two or more fibers together to provide a means for attaching to, or decoupling from, a transmitter, receiver, or other fiber optic device.
Fiber Optic Connectors: Learn more
| Product Name | Notes |
|---|---|
| A adjustable downlight fitting with trumpet, secured through the mounting surface with spring clips. | |
| A compact fixed lens downlight fitting, secured through the mounting surface with spring clips. | |
| A flanged sparkle point fitting which is available in plastic for indoor use or stainless steel for outdoor use. | |
| A heavy duty round walkover paver manufactured from stainless steel with toughened clear or frosted glass. | |
| A large sparkle point with a recessed flange. Supplied with spring clips for securing through a ceiling. | |
| A large submersible eyeball fitting manufactured from stainless steel with a clear focusing lens. | |
| A large submersible eyeball fitting manufactured from stainless steel with a front mounted flat lens and a rear adjustable ball. | |
| A lens for use with M10 ferrules. | |
| A mini adjustable downlight fitting with trumpet, secured through the mounting surface with spring clips. | |
| A round paver manufactured from stainless steel with clear glass front and internal domed lens. | |
| A round paver with a domed lens manufactured from stainless steel with either clear or frosted glass. The use of domed glass means that the light output from this paver... | |
| A round walkover paver manufactured from stainless steel and available with either clear or frosted glass. | |
| A round walkover paver manufactured from stainless steel with clear glass front and internal domed lens. | |
| A small round paver manufactured from stainless steel with clear glass which is designed to be used with a 6mm smooth ferrule. | |
| A small round paver with a domed focusing lens. Manufactured from stainless steel with clear glass. | |
| A small round walkover paver manufactured from stainless steel with clear or frosted glass. | |
| A small round walkover paver manufactured from stainless steel with either clear or frosted glass. | |
| A small round wet area paver, manufactured from stainless steel with a clear glass focusing lens. | |
| A small stainless steel end fitting with clear glass window for sheathed polymer fibre of 1.5mm to 2mm active diameter. | |
| A small submersible eyeball fitting manufactured from stainless steel with a clear focusing lens. | |
| A small surface mount, trumpet style downlight. Supplied with a mounting bracket. | |
| A small surface mount, trumpet style downlight. Supplied with mounting bracket. | |
| A small walkover paver manufactured from stainless steel with either clear or frosted glass. | |
| A square shaped decorative walkover paver manufactured from stainless steel with either clear or frosted glass. | |
| A very small round walkover paver manufactured from stainless steel with either clear or frosted glass. | |
| A wet area spotlight constructed from stainless steel and supplied with a mounting bracket. | |
| An adjustable recessed downlight fitting with smooth decorative flange, secured through the mounting surface with spring clips. | |
| An adjustable recessed downlight fitting with trumpet, secured through the mounting surface with spring clips. | |
| An adjustable recessed downlight fitting, secured through the mounting surface with spring clips. | |
| An inground directional paver manufactured from stainless steel with clear glass. | |
| High quality European glass crystal fitting which gives a sparkling light point and a decorative surrounding pattern of light. | |
| Large sparkle point which fits an M10 ferrule. | |
| Miniature lens made from UV stabilised polycarbonate for 1mm fibre only. | |
| Shepherd's Crook The shepherds crook fitting is an optional termination to a fibre tail which holds the fibre at an angle from vertical and is very useful for illuminating a... | |
| Small conical fittings for star effects. Manufactured from polycarbonate. | |
| Small round lens, similar to the star lens but with a hole all the way through for star effects. Has a dome shaped profile. | |
| Small sparkle point which fits an M8 ferrule. Mounted in a small coloured flange. | |
| Small sparkle point which fits an M8 ferrule. | |
| The UFO Sparkle Flush Lens Miniature lens made from UV stabilised polycarbonate for 1mm fibre only. Suitable for use in floors and decking, indoors and out. Can also be set... | |
| The UFO Star Lens Small conical fittings for star effects. Manufactured from polycarbonate. Makes it easier to drill the holes required for small fibres from 0.75mm to 1mm, while giving... | |
| This downlight fitting allows an airtight seal to be maintained within a display case when using fibre optics. | |
| This downlight fitting which incorporates a recessed eyeball allows an airtight seal to be maintained within a display case when using fibre optics. | |
| This downlight fitting with our classic trumpet allows an airtight seal to be maintained within a display case when using fibre optics. | |
| This mini hermetic downlight fitting is available with two trumpets, wide and narrow angled, to allow for extended focussing. | |
| Used for easy mounting our range of crystal fittings in single or double skinned substrates. |