SMA 905 connectors with precision ceramic end fittings for multimode fibres, of external diameter 125 μm or 140 μm. Can be fitted to cable diameters 2.8 or 3.8 mm.
Series = 905
Connector Type = Insert
Maximum Operating Temperature = +85°C
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Fiber Optic Connectors |
Product Number | 1672707 |
Connector / Adapter | Connector |