A range of size 16 fibre optic connector contacts that are available in both pin and socket versions.These contacts are suitable for cable diameters of 1.1 mm and 2.1 mm.The contacts are compatible with MIL-PRF-2904/4 and /5 and are also suitable for circular connectors with MIL-DTL-38999 specification.
Single/Multimode = Single Mode
Insertion Loss = 0.7dB
Maximum Operating Temperature = +85°C
Minimum Operating Temperature = -40°C
RS Components, Ltd. | |
---|---|
Product Category | Fiber Optic Connectors |
Product Number | 8951274 |
Connector / Adapter | Connector |