Han® 4 A fibre optic SC modules made from RAL 7032 (light grey) polycarbonate designed to accept 4 fibre optic SC connectors. Stock number 841-2063 is a male insert and stock number 841-2066 is a female insert which with centering ferrules. For SC contacts please see the following:. Stock number 843-8765 is a male SC connector for GI fibre 50/125 µm or 62.5/125 µm ceramic ferrule. Stock number 862-5698 is a male SC connector for single mode fibre 9/125 µm. Stock number 862-5694 is a male SC connector with quick assembly technique for 1mm POF. Stock number 862-5691 is a male SC connector with crimp technique for 1mm POF
Series = 2010
Connector Type = SC
Fibre Size = 1mm
Optical Fibre Type = Polymer Optical Fibre (POF)
RS Components, Ltd. | |
---|---|
Product Category | Fiber Optic Connectors |
Product Number | 8625691 |
Connector / Adapter | Connector |