W.M. Berg HELICAL GEAR BOXES HX48P3-3M

Datasheet

Suppliers

Company
Product
Description
Supplier Links
HELICAL GEAR BOXES - HX48P3-3M - W.M. Berg
Cudahy, WI, United States
HELICAL GEAR BOXES
HX48P3-3M
HELICAL GEAR BOXES HX48P3-3M
Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.

Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device.

  • Types: Worm, Bevel, Miter, Servo and Speed Reducers
  • Shaft Size: 1/8”, 3/16” or 1/4"
  • Output Torque: 48 in. oz. – 500 in. oz.
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Gearboxes and Gearheads
Product Number HX48P3-3M
Product Name HELICAL GEAR BOXES
Gearing Helical
Unlock Full Specs
to access all available technical data

Similar Products

Double End Bu-Ord Speed Reducers (inch) - S9111A-T6017-54 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 410 (X : 1)
Backlash 30 arcmin
View Details
L Type, Size 40, Style H, CBX Bevel Box - CBX-401LH - KHK USA, Inc.
Specs
Gearing Bevel / Miter
Gear Ratio 1 (X : 1)
Backlash 8 to 20 arcmin
View Details
Single Planetary Shaft Phasing Gearbox - Tandler PE2 Series - DieQua Corporation
Specs
Gearing Planetary
Gear Ratio 1 to 3 (X : 1)
Rated Output Torque 177 to 17699 In-lbs (204 to 20408 kg-cm)
View Details
 - 1034035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Ratio 3 (X : 1)
Length 2.36 inch (60 mm)
Height 2.36 inch (60 mm)
View Details