Tolomatic Right Angle Gearbox, 2:1 High Torque 0279-0200-RH

Suppliers

Company
Product
Description
Supplier Links
Right Angle Gearbox, 2:1 High Torque - 0279-0200-RH - Tolomatic
Hamel, MN, USA
Right Angle Gearbox, 2:1 High Torque
0279-0200-RH
Right Angle Gearbox, 2:1 High Torque 0279-0200-RH
Supplier's Site

Technical Specifications

  Tolomatic
Product Category Gearboxes and Gearheads
Product Number 0279-0200-RH
Product Name Right Angle Gearbox, 2:1 High Torque
Gearing Helical
Operating Temperature 0.0 to 300 F (-17.78 to 149 C)
Gear Ratio 2 (X : 1)
Maximum Input Speed 500 rpm
Backlash 300 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox - EMGA-60-P-G3-SAS-55 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Spiral Bevel Gearbox/gearhead - KT-H - KOFON Motion Group
Specs
Gearing Spiral Bevel Gear
Gear Ratio 1 to 6 (X : 1)
Rated Output Torque 177 to 19027 In-lbs (204 to 21939 kg-cm)
View Details
Right Angle Gearboxes - INCLUDE-A-SHAFT® -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Splitter Gearboxes - AM 480 - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.7200 to 1.15 (X : 1)
Rated Output Torque 14159 to 17699 In-lbs (16327 to 20408 kg-cm)
View Details