The Standard in-line RV-E reducer provides high-end performance in a very compact and highly rigid component type configuration. The unit incorporates rolling contact elements to provide high efficiency and long life, integrated angular bearings to support external loads and a 2-stage reduction design to reduce vibration and inertia while increasing ratio capabilities.
Nabtesco Motion Control, Inc. | |
---|---|
Product Category | Gearboxes and Gearheads |
Product Number | RV-40E-105 |
Product Name | RV-40E Series |
Gearing | Spur; Planetary; Cycloidal |
Gear Ratio | 105 (X : 1) |
Rated Output Torque | 3649 In-lbs (4208 kg-cm) |
Maximum Input Power | 3.04 HP |
Backlash | 1 arcmin |