General Pump Gear Reducer YGR1000P

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gear Reducer - YGR1000P - General Pump
Mendota Heights, MN, USA
Gear Reducer
YGR1000P
Gear Reducer YGR1000P
Gear Reducer for 2.2 to 1 Reduction, Dual Bearings, 1? Shafted Engines, 11 to 24 HP, J609B (47 and 66 Series at 1450 RPM) FEATURES Compact and lightweight Hardened steel helical gears for quiet operation Oil bath lubrication. Dual bearing design for extended life J609a Flange mounts to most gasoline engines

Gear Reducer for 2.2 to 1 Reduction, Dual Bearings, 1? Shafted Engines, 11 to 24 HP, J609B (47 and 66 Series at 1450 RPM)

FEATURES

  • Compact and lightweight
  • Hardened steel helical gears for quiet operation
  • Oil bath lubrication.
  • Dual bearing design for extended life
  • J609a Flange mounts to most gasoline engines
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Gearboxes and Gearheads
Product Number YGR1000P
Product Name Gear Reducer
Gearing Helical
Gear Ratio 2.2 (X : 1)
Maximum Input Power 18 to 24 HP
Reducer Style Motor Mount / Gearhead
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-duty Quarter-turn Worm Gear Operator - AB Range - Rotork plc
Specs
Gearing Worm
Gear Ratio 34 to 729 (X : 1)
Rated Output Torque 283186 In-lbs (326531 kg-cm)
View Details
Splitter Gearboxes - AM 230B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5100 to 1.48 (X : 1)
Rated Output Torque 4690 to 8319 In-lbs (5408 to 9592 kg-cm)
View Details
Gearbox - EMGA-60-P-G3-SST-57 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Servobox Series Model FB90 2-Stage, 15 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB90-15 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 15 (X : 1)
View Details