DieQua Corporation High Precision Cycloidal Reducer Spinea T Series

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Precision Cycloidal Reducer - Spinea T Series - DieQua Corporation
Bloomingdale, IL, United States
High Precision Cycloidal Reducer
Spinea T Series
High Precision Cycloidal Reducer Spinea T Series
This zero backlash cycloidal reducer allows mounting of the load directly to the output flange or outer case without the need for additional bearings. Features Zero Backlash High Moment Capacity High Positioning Accuracy High Positioning Repeatability High Torsional and Tilting Stiffness Specs 9 sizes from 60 – 300mm Ratios from 35:1 to 191:1 Rated output torque from 37 Nm to 2940 Nm Rated input speed up to 2,000 RPM

This zero backlash cycloidal reducer allows mounting of the load directly to the output flange or outer case without the need for additional bearings.

Features

  • Zero Backlash
  • High Moment Capacity
  • High Positioning Accuracy
  • High Positioning Repeatability
  • High Torsional and Tilting Stiffness

Specs

  • 9 sizes from 60 – 300mm
  • Ratios from 35:1 to 191:1
  • Rated output torque from 37 Nm to 2940 Nm
  • Rated input speed up to 2,000 RPM
Supplier's Site

Technical Specifications

  DieQua Corporation
Product Category Gearboxes and Gearheads
Product Number Spinea T Series
Product Name High Precision Cycloidal Reducer
Gearing Cycloidal
Gear Ratio 35 to 191 (X : 1)
Rated Output Torque 327 to 26018 In-lbs (378 to 30000 kg-cm)
Reducer Style Shaft Mount
Unlock Full Specs
to access all available technical data

Similar Products

Servo Gearhead - Sesame PGW Series - DieQua Corporation
Specs
Gearing Planetary
Gear Ratio 3 to 1000 (X : 1)
Rated Output Torque 186 to 1903 In-lbs (214 to 2194 kg-cm)
View Details
High Torque Parallel Shaft Servo Gearhead - A Series - DieQua Corporation
Specs
Gearing Helical
Gear Ratio 2.9 to 4000 (X : 1)
Rated Output Torque ? to 123894 In-lbs (? to 142857 kg-cm)
View Details
Single Stage Spiral Bevel Servo Gearhead - Tandler FS2 Series - DieQua Corporation
Specs
Gearing Bevel / Miter
Rated Output Torque 88.5 to 11062 In-lbs (102 to 12755 kg-cm)
Reducer Style Motor Mount / Gearhead; Base Mount (optional feature)
View Details
Double Planetary Shaft Phasing Gearbox - Tandler DP2 Series - DieQua Corporation
Specs
Gearing Planetary
Gear Ratio 1 to 3 (X : 1)
Maximum Input Power 1 to 75 HP
View Details