Tripp Lite by Eaton 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 6M (20-ft.) N820-06M

Description
Tripp Lite introduces it's new OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cables, for use with 10Gb Ethernet applications. These new technology, 50/125um, LC/LC Fiber Optic cables, provide nearly four times the bandwidth over conventional 62.5um multimode fiber, with performance rivaling that of Singlemode cable, at a much reduced cost. LOMMF cable allows 10Gb serial transmission over extended distances in the 850nm wavelength window, where low-cost Vertical Cavity Surface Emitting Lasers (VCSELs) enable a cost-effective, high-bandwidth solution. LOMMF is ideally suited for LAN's, SAN's, and high-speed parallel interconnects for head-ends, central offices, and data centers. Features 6 Meter ( 20ft ) LC/LC, OM3 rated 10gb Ethernet speed to 300 meters @850nm Use with VCSEL and LED laser light sources High-Speed, High-Bandwidth, Low-Cost Backward compatible with legacy LAN's Ideal for Fibre Channel (SAN) applications IEEE 802.3ae and TIA LOMMF compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 6M (20-ft.) - N820-06M - Tripp Lite by Eaton
Chicago, IL, United States
10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 6M (20-ft.)
N820-06M
10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 6M (20-ft.) N820-06M
Tripp Lite introduces it's new OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cables, for use with 10Gb Ethernet applications. These new technology, 50/125um, LC/LC Fiber Optic cables, provide nearly four times the bandwidth over conventional 62.5um multimode fiber, with performance rivaling that of Singlemode cable, at a much reduced cost. LOMMF cable allows 10Gb serial transmission over extended distances in the 850nm wavelength window, where low-cost Vertical Cavity Surface Emitting Lasers (VCSELs) enable a cost-effective, high-bandwidth solution. LOMMF is ideally suited for LAN's, SAN's, and high-speed parallel interconnects for head-ends, central offices, and data centers. Features 6 Meter ( 20ft ) LC/LC, OM3 rated 10gb Ethernet speed to 300 meters @850nm Use with VCSEL and LED laser light sources High-Speed, High-Bandwidth, Low-Cost Backward compatible with legacy LAN's Ideal for Fibre Channel (SAN) applications IEEE 802.3ae and TIA LOMMF compliant

Tripp Lite introduces it's new OM3 Laser-Optimized Multimode Fiber (LOMMF) "Aqua" cables, for use with 10Gb Ethernet applications. These new technology, 50/125um, LC/LC Fiber Optic cables, provide nearly four times the bandwidth over conventional 62.5um multimode fiber, with performance rivaling that of Singlemode cable, at a much reduced cost. LOMMF cable allows 10Gb serial transmission over extended distances in the 850nm wavelength window, where low-cost Vertical Cavity Surface Emitting Lasers (VCSELs) enable a cost-effective, high-bandwidth solution. LOMMF is ideally suited for LAN's, SAN's, and high-speed parallel interconnects for head-ends, central offices, and data centers.

Features

  • 6 Meter ( 20ft ) LC/LC, OM3 rated
  • 10gb Ethernet speed to 300 meters @850nm
  • Use with VCSEL and LED laser light sources
  • High-Speed, High-Bandwidth, Low-Cost
  • Backward compatible with legacy LAN's
  • Ideal for Fibre Channel (SAN) applications
  • IEEE 802.3ae and TIA LOMMF compliant
Supplier's Site
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
N820-06M
Fiber Optic Cable Assemblies N820-06M
Fiber Optic Cable Assemblies 10Gb DUPLX MULTIMODE 50/125 OM3LSZH PATCH

Fiber Optic Cable Assemblies 10Gb DUPLX MULTIMODE 50/125 OM3LSZH PATCH

Supplier's Site Datasheet
Fiber Optic Cables - TL1540-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
TL1540-ND
Fiber Optic Cables TL1540-ND
Cable Fiber Optic LC Duplex To LC Duplex 50/125 19.7' (6.0m)

Cable Fiber Optic LC Duplex To LC Duplex 50/125 19.7' (6.0m)

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton VAST STOCK CO., LIMITED DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables Fiber Optic Cables
Product Number N820-06M N820-06M TL1540-ND
Product Name 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 6M (20-ft.) Fiber Optic Cable Assemblies Fiber Optic Cables
Cable Type Duplex; Patchcords Duplex
Fiber Mode Multimode Multimode Multimode
Number of Fibers 2 2 Fiber
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
 - 5366771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode Multimode
Connector Type LC; SC
View Details
Patch cable, 550um core, .22NA, 1.5m lg - FBR-101 - SemiNex Corporation
Specs
Cable Type Patchcords
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
View Details