SFCable.com 3m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (9.84ft) 1026-SF-23

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 3 Meter (9.84ft)

Suppliers

Company
Product
Description
Supplier Links
3m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (9.84ft) - 1026-SF-23 - SFCable.com
Hayward, CA, USA
3m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (9.84ft)
1026-SF-23
3m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (9.84ft) 1026-SF-23
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 3 Meter (9.84ft)

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 3 Meter (9.84ft)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-23
Product Name 3m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (9.84ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Patch cable, 550um core, .22NA, 1.5m lg - FBR-101 - SemiNex Corporation
Specs
Cable Type Patchcords
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details