SFCable.com 7m SC-SC Duplex Multimode 62.5/125 Fiber Optic Cable (22.96ft) 60SC-SC07

Description
SC fiber optic patch cable is one of the earliest stype and one of the most commonly used fiber optic cable, it is convenient to use and cost saving, SC fiber optic patch cord is widely used in fiber optic networks. SC fiber patch cable is with zirconia sleeve and plastic housing. SC-SC Duplex Multimode 62.5/125 Fiber Cable. 7 Meter (22.96ft) Applications: Telecommunications, CATV, LAN, MAN, WAN, Test and Measurement, Industry, Medical, Sensors. Standards: IEC 61 754-4 Fiber optic interfaces - Type SC connector family, TIA/EIA 604-3-A "Fiber optic intermateability standard - Type SC

Suppliers

Company
Product
Description
Supplier Links
7m SC-SC Duplex Multimode 62.5/125 Fiber Optic Cable (22.96ft) - 60SC-SC07 - SFCable.com
Hayward, CA, USA
7m SC-SC Duplex Multimode 62.5/125 Fiber Optic Cable (22.96ft)
60SC-SC07
7m SC-SC Duplex Multimode 62.5/125 Fiber Optic Cable (22.96ft) 60SC-SC07
SC fiber optic patch cable is one of the earliest stype and one of the most commonly used fiber optic cable, it is convenient to use and cost saving, SC fiber optic patch cord is widely used in fiber optic networks. SC fiber patch cable is with zirconia sleeve and plastic housing. SC-SC Duplex Multimode 62.5/125 Fiber Cable. 7 Meter (22.96ft) Applications: Telecommunications, CATV, LAN, MAN, WAN, Test and Measurement, Industry, Medical, Sensors. Standards: IEC 61 754-4 Fiber optic interfaces - Type SC connector family, TIA/EIA 604-3-A "Fiber optic intermateability standard - Type SC

SC fiber optic patch cable is one of the earliest stype and one of the most commonly used fiber optic cable, it is convenient to use and cost saving, SC fiber optic patch cord is widely used in fiber optic networks. SC fiber patch cable is with zirconia sleeve and plastic housing. SC-SC Duplex Multimode 62.5/125 Fiber Cable. 7 Meter (22.96ft) Applications: Telecommunications, CATV, LAN, MAN, WAN, Test and Measurement, Industry, Medical, Sensors. Standards: IEC 61 754-4 Fiber optic interfaces - Type SC connector family, TIA/EIA 604-3-A "Fiber optic intermateability standard - Type SC

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 60SC-SC07
Product Name 7m SC-SC Duplex Multimode 62.5/125 Fiber Optic Cable (22.96ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-P-M4-1-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Indoor/Outdoor Riser OM3 Distribution 2 Fibers - FD3D002R9 - Belden Inc.
Specs
Cable Weight 0.0313 lbs/ft (0.0465 g/mm)
Jacket Material PVC - Polyvinyl Chloride
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details